Samtec Inc. Board to Board & Mezzanine Connectors QFS-078-04.25-L-D-A-RT1

Description
0.635 mm Q2 High-Speed Rugged Ground Pla
Request a Quote Datasheet
Description
0.635 mm Q2 High-Speed Rugged Ground Pla
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QFS-078-04.25-L-D-A-RT1
Board to Board & Mezzanine Connectors QFS-078-04.25-L-D-A-RT1
0.635 mm Q2 High-Speed Rugged Ground Pla

0.635 mm Q2 High-Speed Rugged Ground Pla

Buy Now
Socket, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec - 96P2269 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec
96P2269
Socket, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec 96P2269
SOCKET, 0.635MM, HIGH SPEED, 2X78 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:156Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 0.635MM, HIGH SPEED, 2X78 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:156Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QFS-078-04.25-L-D-A-RT1 96P2269
Product Name Board to Board & Mezzanine Connectors Socket, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 22-3310 - Powell Electronics, Inc.
Nicomatic North America
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K200A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details