Samtec Inc. Socket, 5.08Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec PSS-13-01-T-S

Description
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:PSS Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:PSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 5.08Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec - 85T5984 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec
85T5984
Socket, 5.08Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec 85T5984
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:PSS Series RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:PSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5984
Product Name Socket, 5.08Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data