Samtec Inc. Socket, 5.08Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec PSS-13-02-T-S

Description
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Surface Mount; Product Range:PSS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Surface Mount; Product Range:PSS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 5.08Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec - 85T5985 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec
85T5985
Socket, 5.08Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec 85T5985
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Surface Mount; Product Range:PSS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Surface Mount; Product Range:PSS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5985
Product Name Socket, 5.08Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-G01-03ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Terminal Blocks - 39.3109 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2000-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers