CONN HDR 48POS 0.039 STACK SMD Product overview: MW-24-03-G-D-245-065
Win Source Part Number: 1081211-MW-24-03-G-D
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, MW
Number of Positions: 48
Pitch: 0.039" (1.00mm)
Color: Black, Natural
Number of Rows: 2
Row Spacing: 0.039" (1.00mm)
Termination: Solder
Package: Tube
Standard Package: 22
Mounting: SMD (SMT)
Length - Post (Mating): 0.065" (1.651mm)
Length - Stack Height: 0.245" (6.223mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Alternative Parts (Cross-Reference): FTM-124-03-F-DV-P; FTM-124-02-G-DV; FTMH-124-03-F-DH; 501190-5017; 501190-4027; 501190-5027MW-24-03-
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.310" (7.874mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: MW-24-03
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 400-MW-24-03-G-D-245-065-ES | 1081211-MW-24-03-G-D-245-065-ES |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Termination | Solder | Solder |