Samtec Inc. Pin & Socket Connectors PSS-05-01-T-S

Description
.200 Power Skt Strip
Request a Quote Datasheet
Description
.200 Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - PSS-05-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
PSS-05-01-T-S
Pin & Socket Connectors PSS-05-01-T-S
.200 Power Skt Strip

.200 Power Skt Strip

Buy Now
Socket, 5.08Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec - 73P4675 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec
73P4675
Socket, 5.08Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec 73P4675
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:PSS Series RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:PSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PSS-05-01-T-S 73P4675
Product Name Pin & Socket Connectors Socket, 5.08Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details