Samtec Inc. Rectangular - Board to Board Connectors - QFSS-052-04.25-H-D-A QFSS-052-04.25-H-D-A

Description
Manufacturer: Samtec Inc. Win Source Part Number: 098712-QFSS-052-04.2 5-H-D-A Packaging: Tray Number of Positions: 104 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane), Shielded Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 11mm Height Above Board: 0.278" (7.06mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 098712-QFSS-052-04.2 5-H-D-A Packaging: Tray Number of Positions: 104 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane), Shielded Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 11mm Height Above Board: 0.278" (7.06mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - QFSS-052-04.25-H-D-A - 098712-QFSS-052-04.25-H-D-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - QFSS-052-04.25-H-D-A
098712-QFSS-052-04.25-H-D-A
Rectangular - Board to Board Connectors - QFSS-052-04.25-H-D-A 098712-QFSS-052-04.25-H-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 098712-QFSS-052-04.2 5-H-D-A Packaging: Tray Number of Positions: 104 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane), Shielded Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 11mm Height Above Board: 0.278" (7.06mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Samtec Inc.
Win Source Part Number: 098712-QFSS-052-04.25-H-D-A
Packaging: Tray
Number of Positions: 104
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane), Shielded
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 11mm
Height Above Board: 0.278" (7.06mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-QFSS-052-04.25-H-D-A
SMD Electronic Connector 308-QFSS-052-04.25-H-D-A
CONN RCPT 104POS SMD GOLD Product overview: QFSS-052-04.25-H-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QFSS-052-04.25-H -D-A can be used for catalog matching and distributor lookup.

CONN RCPT 104POS SMD GOLD Product overview: QFSS-052-04.25-H-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QFSS-052-04.25-H-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - QFSS-052-04.25-H-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QFSS-052-04.25-H-D-A
Pin & Socket Connectors QFSS-052-04.25-H-D-A
0.635 mm Q2 Shielded Ground Plane Combo

0.635 mm Q2 Shielded Ground Plane Combo

Buy Now
0.635 Mm Q2 Shielded Ground Plane Socket Strip Rohs Compliant Samtec - 96P2347 - Newark, An Avnet Company
Chicago, IL, United States
0.635 Mm Q2 Shielded Ground Plane Socket Strip Rohs Compliant Samtec
96P2347
0.635 Mm Q2 Shielded Ground Plane Socket Strip Rohs Compliant Samtec 96P2347
0.635 mm Q2 Shielded Ground Plane Socket Strip RoHS Compliant: Yes

0.635 mm Q2 Shielded Ground Plane Socket Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 098712-QFSS-052-04.25-H-D-A 308-QFSS-052-04.25-H-D-A QFSS-052-04.25-H-D-A 96P2347
Product Name Rectangular - Board to Board Connectors - QFSS-052-04.25-H-D-A SMD Electronic Connector Pin & Socket Connectors 0.635 Mm Q2 Shielded Ground Plane Socket Strip Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Minitek ® - 10075025-S01-06LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rectangular Connector Accessories - 103682-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details