CONN HDR 40POS 0.039 STACK SMD Product overview: MW-20-03-H-D-130-125
Win Source Part Number: 1026225-MW-20-03-H-D
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, MW
Number of Positions: 40
Pitch: 0.039" (1.00mm)
Color: Black, Natural
Number of Rows: 2
Row Spacing: 0.039" (1.00mm)
Termination: Solder
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Length - Post (Mating): 0.125" (3.175mm)
Length - Stack Height: 0.130" (3.302mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.255" (6.477mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: MW-20-03
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 400-MW-20-03-H-D-130-125 | 1026225-MW-20-03-H-D-130-125 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Termination | Solder | Solder |