Samtec Inc. Board to Board & Mezzanine Connectors QFS-078-04.25-L-D

Description
0.635 mm Q2 High-Speed Rugged Ground Pla
Request a Quote
Description
0.635 mm Q2 High-Speed Rugged Ground Pla
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 0.635Mm, High Speed, 2X78 Position (part number 96P2263) is a mezzanine connector designed for high-speed applications. It features a pitch spacing of 0.635 mm and includes 156 contacts arranged in two rows. The connector is surface mount and constructed from phosphor bronze, ensuring durability and reliability. It has a current rating of 2.6 A per pin and 15.7 A per ground plane, with a voltage rating of 300 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, and the product is RoHS compliant. The socket is suitable for applications requiring rugged performance, with increased insertion depth and an integral metal ground plane for enhanced power distribution.

Datasheet Summary
Powered by GS/AI

The Socket, 0.635Mm, High Speed, 2X78 Position (part number 96P2263) is a mezzanine connector designed for high-speed applications. It features a pitch spacing of 0.635 mm and includes 156 contacts arranged in two rows. The connector is surface mount and constructed from phosphor bronze, ensuring durability and reliability. It has a current rating of 2.6 A per pin and 15.7 A per ground plane, with a voltage rating of 300 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, and the product is RoHS compliant. The socket is suitable for applications requiring rugged performance, with increased insertion depth and an integral metal ground plane for enhanced power distribution.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QFS-078-04.25-L-D
Board to Board & Mezzanine Connectors QFS-078-04.25-L-D
0.635 mm Q2 High-Speed Rugged Ground Pla

0.635 mm Q2 High-Speed Rugged Ground Pla

Buy Now
Socket, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec - 96P2263 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec
96P2263
Socket, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec 96P2263
SOCKET, 0.635MM, HIGH SPEED, 2X78 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:156Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 0.635MM, HIGH SPEED, 2X78 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:156Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QFS-078-04.25-L-D 96P2263
Product Name Board to Board & Mezzanine Connectors Socket, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANQ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Assortment of plugs - NEKM-C-21 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details