SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 2 POSITION; Connector Systems:Board-to-Boa
SAMTEC PSS-02-01-T-S Board-To-Board Connector, Vertical, PSS Series, 2 Contacts, Receptacle, 5.08 mm, Through Hole
CONN RCPT 2POS 0.2 TIN PCB
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2000499 | PSS-02-01-T-S | 46P6121 | 680-PSS-02-01-T-S | PSS-02-01-T-S |
| Product Name | PCB Sockets | Pin & Socket Connectors | Socket, 5.08Mm, Vertical Through Hole, 2 Position; Connector Systems Samtec | SAMTEC PSS-02-01-T-S Board-To-Board Connector, Vertical, PSS Series, 2 Contacts, Receptacle, 5.08 mm, Through Hole | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | Through Hole | |
| Contact Pitch | 6.35 mm (0.2500 inch) | ||||
| Number of Contacts | 2 # |