Samtec Inc. Pin & Socket Connectors PSS-03-01-T-S

Description
.200 Power Skt Strip
Request a Quote Datasheet
Description
.200 Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - PSS-03-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
PSS-03-01-T-S
Pin & Socket Connectors PSS-03-01-T-S
.200 Power Skt Strip

.200 Power Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
PSS-03-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets PSS-03-01-T-S
CONN RCPT 3POS 0.2 TIN PCB

CONN RCPT 3POS 0.2 TIN PCB

Supplier's Site
Socket, 5.08Mm, Vertical Through Hole, 3 Position; Connector Systems Samtec - 85T5969 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 3 Position; Connector Systems Samtec
85T5969
Socket, 5.08Mm, Vertical Through Hole, 3 Position; Connector Systems Samtec 85T5969
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:PSS Series RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:PSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PSS-03-01-T-S PSS-03-01-T-S 85T5969
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 5.08Mm, Vertical Through Hole, 3 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data