Samtec Inc. Socket, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec PSS-15-02-T-S

Description
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Surface Mount; Product Range:PSS Series; Gender:Receptacle RoHS Compliant: Yes
Description
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Surface Mount; Product Range:PSS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 5.08mm, Vertical Through Hole, 15 Position (part number 84T0727) is designed for board-to-board applications with a pitch spacing of 5.08mm. It features a single row with 15 contacts and is made from black LCP for the insulator material, while the contacts are constructed from beryllium copper (BeCu) with a tin plating over nickel. The current rating is 11.4 A per pin when one pin is powered, and it has a voltage rating of 500 VAC when mated with compatible connectors such as FWS. The insertion depth ranges from 2.62 mm to 5.03 mm, with an average insertion force of 28 oz and a withdrawal force of 20 oz for a single contact. This socket is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. It is also available in different lead styles, including through-hole and surface mount options.

Datasheet Summary
Powered by GS/AI

The Socket, 5.08mm, Vertical Through Hole, 15 Position (part number 84T0727) is designed for board-to-board applications with a pitch spacing of 5.08mm. It features a single row with 15 contacts and is made from black LCP for the insulator material, while the contacts are constructed from beryllium copper (BeCu) with a tin plating over nickel. The current rating is 11.4 A per pin when one pin is powered, and it has a voltage rating of 500 VAC when mated with compatible connectors such as FWS. The insertion depth ranges from 2.62 mm to 5.03 mm, with an average insertion force of 28 oz and a withdrawal force of 20 oz for a single contact. This socket is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. It is also available in different lead styles, including through-hole and surface mount options.

Suppliers

Company
Product
Description
Supplier Links
Socket, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec - 84T0727 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec
84T0727
Socket, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec 84T0727
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Surface Mount; Product Range:PSS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Surface Mount; Product Range:PSS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0727
Product Name Socket, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details