Samtec Inc. Pin & Socket Connectors QFS-052-04.25-L-D-A

Description
0.635 mm Q2 High-Speed Rugged Ground Pla
Request a Quote Datasheet
Description
0.635 mm Q2 High-Speed Rugged Ground Pla
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QFS-052-04.25-L-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QFS-052-04.25-L-D-A
Pin & Socket Connectors QFS-052-04.25-L-D-A
0.635 mm Q2 High-Speed Rugged Ground Pla

0.635 mm Q2 High-Speed Rugged Ground Pla

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QFS-052-04.25-L-D-A
Board to Board & Mezzanine Connectors QFS-052-04.25-L-D-A
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QFS-052-04.25-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QFS-052-04.25-L-D-A
CONN RCPT 104POS SMD GOLD

CONN RCPT 104POS SMD GOLD

Supplier's Site
Mezzanine Conn, Rcpt, 104Pos, 0.635Mm; Mezzanine Connector Type Samtec - 53AJ8284 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 104Pos, 0.635Mm; Mezzanine Connector Type Samtec
53AJ8284
Mezzanine Conn, Rcpt, 104Pos, 0.635Mm; Mezzanine Connector Type Samtec 53AJ8284
MEZZANINE CONN, RCPT, 104POS, 0.635MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:104Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 104POS, 0.635MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:104Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QFS-052-04.25-L-D-A QFS-052-04.25-L-D-A QFS-052-04.25-L-D-A 53AJ8284
Product Name Pin & Socket Connectors Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 104Pos, 0.635Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
DIN 41612 - Z6475-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers