Samtec Inc. Pin & Socket Connectors PSS-04-01-T-S

Description
.200 Power Skt Strip
Request a Quote Datasheet
Description
.200 Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - PSS-04-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
PSS-04-01-T-S
Pin & Socket Connectors PSS-04-01-T-S
.200 Power Skt Strip

.200 Power Skt Strip

Buy Now
Socket, 5.08Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec - 25R3480 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec
25R3480
Socket, 5.08Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec 25R3480
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:PSS Series RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:PSS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, 5.08Mm, Tht Vert, 4Way Rohs Compliant Samtec - 74AJ0334 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 5.08Mm, Tht Vert, 4Way Rohs Compliant Samtec
74AJ0334
Receptacle, 5.08Mm, Tht Vert, 4Way Rohs Compliant Samtec 74AJ0334
RECEPTACLE, 5.08MM, THT VERT, 4WAY ROHS COMPLIANT: YES

RECEPTACLE, 5.08MM, THT VERT, 4WAY ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - PSS-04-01-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
PSS-04-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets PSS-04-01-T-S
CONN RCPT 4POS 0.2 TIN PCB

CONN RCPT 4POS 0.2 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PSS-04-01-T-S 25R3480 74AJ0334 PSS-04-01-T-S
Product Name Pin & Socket Connectors Socket, 5.08Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec Receptacle, 5.08Mm, Tht Vert, 4Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 511377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details