Samtec Inc. Pin & Socket Connectors PSS-15-01-T-S

Description
.200 Power Skt Strip
Request a Quote Datasheet
Description
.200 Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - PSS-15-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
PSS-15-01-T-S
Pin & Socket Connectors PSS-15-01-T-S
.200 Power Skt Strip

.200 Power Skt Strip

Buy Now
Socket, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec - 91R0474 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec
91R0474
Socket, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec 91R0474
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:PSS Series RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:PSS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
PSS-15-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets PSS-15-01-T-S
CONN RCPT 15POS 0.2 TIN PCB

CONN RCPT 15POS 0.2 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PSS-15-01-T-S 91R0474 PSS-15-01-T-S
Product Name Pin & Socket Connectors Socket, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
Male BNC to Female BNC Adapter, 10 dB Attenuation - AT-10 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details