Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) MW-07-03-H-D-155-110

Description
Win Source Part Number: 1062034-MW-07-03-H-D -155-110 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, MW Number of Positions: 14 Pitch: 0.039" (1.00mm) Color: Black, Natural Number of Rows: 2 Row Spacing: 0.039" (1.00mm) Termination: Solder Package: Bulk Standard Package: 83 Mounting: SMD (SMT) Length - Post (Mating): 0.110" (2.794mm) Length - Stack Height: 0.155" (3.937mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.265" (6.731mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MW-07-03
Request a Quote
Description
Win Source Part Number: 1062034-MW-07-03-H-D -155-110 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, MW Number of Positions: 14 Pitch: 0.039" (1.00mm) Color: Black, Natural Number of Rows: 2 Row Spacing: 0.039" (1.00mm) Termination: Solder Package: Bulk Standard Package: 83 Mounting: SMD (SMT) Length - Post (Mating): 0.110" (2.794mm) Length - Stack Height: 0.155" (3.937mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.265" (6.731mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MW-07-03
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1062034-MW-07-03-H-D-155-110 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1062034-MW-07-03-H-D-155-110
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1062034-MW-07-03-H-D-155-110
Win Source Part Number: 1062034-MW-07-03-H-D -155-110 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, MW Number of Positions: 14 Pitch: 0.039" (1.00mm) Color: Black, Natural Number of Rows: 2 Row Spacing: 0.039" (1.00mm) Termination: Solder Package: Bulk Standard Package: 83 Mounting: SMD (SMT) Length - Post (Mating): 0.110" (2.794mm) Length - Stack Height: 0.155" (3.937mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.265" (6.731mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MW-07-03

Win Source Part Number: 1062034-MW-07-03-H-D-155-110
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, MW
Number of Positions: 14
Pitch: 0.039" (1.00mm)
Color: Black, Natural
Number of Rows: 2
Row Spacing: 0.039" (1.00mm)
Termination: Solder
Package: Bulk
Standard Package: 83
Mounting: SMD (SMT)
Length - Post (Mating): 0.110" (2.794mm)
Length - Stack Height: 0.155" (3.937mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.265" (6.731mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: MW-07-03

Buy Now
Singapore, Singapore
SMD Electronic Connector
400-MW-07-03-H-D-155-110
SMD Electronic Connector 400-MW-07-03-H-D-155-110
CONN HDR 14POS 0.039 STACK SMD Product overview: MW-07-03-H-D-155-110 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-MW-07-03-H-D-155 -110 can be used for catalog matching and distributor lookup.

CONN HDR 14POS 0.039 STACK SMD Product overview: MW-07-03-H-D-155-110 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-MW-07-03-H-D-155-110 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1062034-MW-07-03-H-D-155-110 400-MW-07-03-H-D-155-110
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) SMD Electronic Connector
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Ribbon Cable Connectors - 1-103311-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Coaxial Adapters - NAS7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details