Samtec Inc. Pin & Socket Connectors PSS-12-01-T-S

Description
.200 Power Skt Strip
Request a Quote
Description
.200 Power Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 5.08mm, Vertical Through Hole, 12 Position (part number 59R8723) is designed for board-to-board applications with a pitch spacing of 5.08mm. It features a single row with 12 contacts and is suitable for through-hole mounting. The insulator material is black LCP, while the contacts are made of BeCu with a plating of tin over nickel. This socket has a current rating of 11.4 A per pin when one pin is powered and a voltage rating of 500 VAC when mated with compatible connectors. It is RoHS compliant and lead-free solderable. The insertion depth ranges from 2.62mm to 5.03mm, with average insertion and withdrawal forces of 28 oz and 20 oz, respectively. The product is compatible with various mating connectors, including FWS and HFWS.

Datasheet Summary
Powered by GS/AI

The Socket, 5.08mm, Vertical Through Hole, 12 Position (part number 59R8723) is designed for board-to-board applications with a pitch spacing of 5.08mm. It features a single row with 12 contacts and is suitable for through-hole mounting. The insulator material is black LCP, while the contacts are made of BeCu with a plating of tin over nickel. This socket has a current rating of 11.4 A per pin when one pin is powered and a voltage rating of 500 VAC when mated with compatible connectors. It is RoHS compliant and lead-free solderable. The insertion depth ranges from 2.62mm to 5.03mm, with average insertion and withdrawal forces of 28 oz and 20 oz, respectively. The product is compatible with various mating connectors, including FWS and HFWS.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - PSS-12-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
PSS-12-01-T-S
Pin & Socket Connectors PSS-12-01-T-S
.200 Power Skt Strip

.200 Power Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
PSS-12-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets PSS-12-01-T-S
CONN RCPT 12POS 0.2 TIN PCB

CONN RCPT 12POS 0.2 TIN PCB

Supplier's Site
Socket, 5.08Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec - 59R8723 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec
59R8723
Socket, 5.08Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec 59R8723
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:PSS Series RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:PSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PSS-12-01-T-S PSS-12-01-T-S 59R8723
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 5.08Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details