Samtec Inc. Pin & Socket Connectors PTHF-130-02-GF-Q-368

Description
2.00 mm PC104-Plus Self-nesting Skt
Request a Quote Datasheet
Description
2.00 mm PC104-Plus Self-nesting Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - PTHF-130-02-GF-Q-368 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
PTHF-130-02-GF-Q-368
Pin & Socket Connectors PTHF-130-02-GF-Q-368
2.00 mm PC104-Plus Self-nesting Skt

2.00 mm PC104-Plus Self-nesting Skt

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - PTHF-130-02-GF-Q-368 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
PTHF-130-02-GF-Q-368
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets PTHF-130-02-GF-Q-368
CONN RCPT 120POS 0.079 GOLD PCB

CONN RCPT 120POS 0.079 GOLD PCB

Supplier's Site
Conn, Rcpt, 120Pos, 4Row, 2Mm, Th; Connector Systems Samtec - 69AC4783 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 120Pos, 4Row, 2Mm, Th; Connector Systems Samtec
69AC4783
Conn, Rcpt, 120Pos, 4Row, 2Mm, Th; Connector Systems Samtec 69AC4783
CONN, RCPT, 120POS, 4ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Straight; Product Range:PTHF Series RoHS Compliant: Yes

CONN, RCPT, 120POS, 4ROW, 2MM, TH; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Connector Mounting:Through Hole Straight; Product Range:PTHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Pthf Series, Press Fit, Receptacle, 120, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec - 33R0906 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Pthf Series, Press Fit, Receptacle, 120, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
33R0906
Wire-To-Board Connector, Pthf Series, Press Fit, Receptacle, 120, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec 33R0906
Wire-To-Board Connector, PTHF Series, Press Fit, Receptacle, 120, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, PTHF Series, Press Fit, Receptacle, 120, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PTHF-130-02-GF-Q-368 PTHF-130-02-GF-Q-368 69AC4783 33R0906
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn, Rcpt, 120Pos, 4Row, 2Mm, Th; Connector Systems Samtec Wire-To-Board Connector, Pthf Series, Press Fit, Receptacle, 120, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK RECEPTACLE - 10065490-130TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Male connector/plug - 231-634 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
6 suppliers