CONN DIFF ARRAY RCP 32P SMD GOLD Product overview: QFS-016-04.25-L-D-DP
0.635 mm Q2 High-Speed Rugged Ground Pla
Win Source Part Number: 962063-QFS-016-04.25
Category: Connectors, Interconnects>Rectan
Series: Power Q2™ QFS
Number of Positions: 32
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Differential Pair Array, Female
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Mated Stacking Heights: 10mm, 11mm, 14mm
Height Above Board: 0.278" (7.06mm)
Standard Package: 52
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): QSS-016-01-L-D-DP-A;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM9750
Base Product Number: QFS-016
CONN DIFF ARRAY RCP 32P SMD GOLD
QFS .635mm STRIPS RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-QFS-016-04.25-L-D-DP-A | QFS-016-04.25-L-D-DP-A | 962063-QFS-016-04.25-L-D-DP-A | QFS-016-04.25-L-D-DP-A | 96P2127 |
| Product Name | SMD Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Qfs .635Mm Strips Rohs Compliant Samtec |
| Voltage Rating | 300 volts |