Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QFSS-052-01-L-D-A-PC8

Description
Win Source Part Number: 1229379-QFSS-052-01- L-D-A-PC8 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Q2™ QFSS Number of Positions: 120 (104 + 16 Power) Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane), Power Pins (16), Shielded Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Standard Package: 39 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: QFSS-052
Request a Quote
Description
Win Source Part Number: 1229379-QFSS-052-01- L-D-A-PC8 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Q2™ QFSS Number of Positions: 120 (104 + 16 Power) Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane), Power Pins (16), Shielded Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Standard Package: 39 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: QFSS-052
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1229379-QFSS-052-01-L-D-A-PC8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1229379-QFSS-052-01-L-D-A-PC8
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1229379-QFSS-052-01-L-D-A-PC8
Win Source Part Number: 1229379-QFSS-052-01- L-D-A-PC8 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Q2™ QFSS Number of Positions: 120 (104 + 16 Power) Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane), Power Pins (16), Shielded Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Standard Package: 39 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: QFSS-052

Win Source Part Number: 1229379-QFSS-052-01-L-D-A-PC8
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Q2™ QFSS
Number of Positions: 120 (104 + 16 Power)
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane), Power Pins (16), Shielded
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Standard Package: 39
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: QFSS-052

Buy Now
Singapore, Singapore
Electronic Connector
308-QFSS-052-01-L-D-A-PC8
Electronic Connector 308-QFSS-052-01-L-D-A-PC8
.635MM DOUBLE ROW SHIELDED TERMI Product overview: QFSS-052-01-L-D-A-PC 8 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QFSS-052-01-L-D- A-PC8 can be used for catalog matching and distributor lookup.

.635MM DOUBLE ROW SHIELDED TERMI Product overview: QFSS-052-01-L-D-A-PC8 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QFSS-052-01-L-D-A-PC8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1229379-QFSS-052-01-L-D-A-PC8 308-QFSS-052-01-L-D-A-PC8
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA Female Straight Edge PCB Mount Connector - ET-SFS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details