Samtec Inc. Socket, 5.08Mm, Vertical Through Hole, 17 Position; Connector Systems Samtec PSS-17-02-T-S

Description
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Surface Mount; Product Range:PSS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Surface Mount; Product Range:PSS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 5.08Mm, Vertical Through Hole, 17 Position; Connector Systems Samtec - 85T5989 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 17 Position; Connector Systems Samtec
85T5989
Socket, 5.08Mm, Vertical Through Hole, 17 Position; Connector Systems Samtec 85T5989
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Surface Mount; Product Range:PSS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Surface Mount; Product Range:PSS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5989
Product Name Socket, 5.08Mm, Vertical Through Hole, 17 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers