Samtec Inc. Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 50 90 100 110 120 130 140 148 149 150 151 152 153 154 155 156 157 158 159 160 170 180 190 200 210 220 250 286
Product Name Notes
Surface Mount Available up to 100 Contacts Per Row Double Row Gold Plating Extended Life Product (ELP)
Surface Mount Available up to 104 Contacts Per Row Double Row Selective Gold Plating
Surface Mount Available up to 104 Pins Per Row Double Row Gold Plating
Surface Mount Available up to 36 Contacts Per Row Double Row Selective Gold Plating
Surface Mount Available up to 64 Contacts Per Row Double Row Selective Gold Plating Capable of XAUI, PCI Express and SATA Data Rates (11mm Stack Height) - "See Application Notes...
Surface Mount Available up to 64 Pins Per Row Double Row Gold Plating
Surface Mount Available up to 70 Contacts Per Row Double Row Gold Plating Capable of XAUI, PCI Express and SATA Data Rates (5mm Stack Height), Capable of PCI Express Data...
Surface Mount Available up to 78 Contacts Per Row Double Row Selective Gold Plating Extended Life Product (ELP)
Surface Mount Available up tp 36 Contacts Per Row Double Row Selective Gold Plating

<< Prev Next >>