Riedon, Inc. Surface Mount Resistor FPS 4-T220

Description
Resistances from 0.002Ohm to 50Ohms Power Rating to 15Watt Resistance Tolerances to +/-0.1% TCR to +/-15ppm/K Load Stability to 0.1% TO-220 Housing Convenient SMD D2Pak Available
Description
Resistances from 0.002Ohm to 50Ohms Power Rating to 15Watt Resistance Tolerances to +/-0.1% TCR to +/-15ppm/K Load Stability to 0.1% TO-220 Housing Convenient SMD D2Pak Available

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - FPS 4-T220 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
FPS 4-T220
Surface Mount Resistor FPS 4-T220
Resistances from 0.002Ohm to 50Ohms Power Rating to 15Watt Resistance Tolerances to +/-0.1% TCR to +/-15ppm/K Load Stability to 0.1% TO-220 Housing Convenient SMD D2Pak Available
  • Resistances from 0.002Ohm to 50Ohms
  • Power Rating to 15Watt
  • Resistance Tolerances to +/-0.1%
  • TCR to +/-15ppm/K
  • Load Stability to 0.1%
  • TO-220 Housing
  • Convenient SMD D2Pak Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FPS 4-T220
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Precision Resistor; Power Applications
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0020 to 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1625893-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details