Riedon, Inc. Leaded Resistor UTL-1

Description
Resistances from 0.1 to 8.2K Ohms Power Rating 1 to 5 Watts Resistance Tolerances of +/-5% Non-Inductive Windings Available High Pulse Handling Available in Bulk, Tape & Reel, and Ammo Pack
Description
Resistances from 0.1 to 8.2K Ohms Power Rating 1 to 5 Watts Resistance Tolerances of +/-5% Non-Inductive Windings Available High Pulse Handling Available in Bulk, Tape & Reel, and Ammo Pack

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UTL-1 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UTL-1
Leaded Resistor UTL-1
Resistances from 0.1 to 8.2K Ohms Power Rating 1 to 5 Watts Resistance Tolerances of +/-5% Non-Inductive Windings Available High Pulse Handling Available in Bulk, Tape & Reel, and Ammo Pack
  • Resistances from 0.1 to 8.2K Ohms
  • Power Rating 1 to 5 Watts
  • Resistance Tolerances of +/-5%
  • Non-Inductive Windings Available
  • High Pulse Handling
  • Available in Bulk, Tape & Reel, and Ammo Pack

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UTL-1
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details