Riedon, Inc. Surface Mount Resistor FPS 2-T220

Description
Resistances from 0.002Ohm to 50Ohms Power Rating to 15Watt Resistance Tolerances to +/-0.1% TCR to +/-15ppm/K Load Stability to 0.1% TO-220 Housing Convenient SMD D2Pak Available
Description
Resistances from 0.002Ohm to 50Ohms Power Rating to 15Watt Resistance Tolerances to +/-0.1% TCR to +/-15ppm/K Load Stability to 0.1% TO-220 Housing Convenient SMD D2Pak Available

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - FPS 2-T220 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
FPS 2-T220
Surface Mount Resistor FPS 2-T220
Resistances from 0.002Ohm to 50Ohms Power Rating to 15Watt Resistance Tolerances to +/-0.1% TCR to +/-15ppm/K Load Stability to 0.1% TO-220 Housing Convenient SMD D2Pak Available
  • Resistances from 0.002Ohm to 50Ohms
  • Power Rating to 15Watt
  • Resistance Tolerances to +/-0.1%
  • TCR to +/-15ppm/K
  • Load Stability to 0.1%
  • TO-220 Housing
  • Convenient SMD D2Pak Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FPS 2-T220
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Precision Resistor; Power Applications
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0020 to 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers