Riedon, Inc. Leaded Resistor PMF3

Description
Resistances from 0.22Ohm to 1MOhms Power Rating to 3Watts Resistance Tolerances to ±1% Max. working voltage to 750V Lead (Pb)-free solder contacts
Description
Resistances from 0.22Ohm to 1MOhms Power Rating to 3Watts Resistance Tolerances to ±1% Max. working voltage to 750V Lead (Pb)-free solder contacts

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - PMF3 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
PMF3
Leaded Resistor PMF3
Resistances from 0.22Ohm to 1MOhms Power Rating to 3Watts Resistance Tolerances to ±1% Max. working voltage to 750V Lead (Pb)-free solder contacts

Resistances from 0.22Ohm to 1MOhms
Power Rating to 3Watts
Resistance Tolerances to ±1%
Max. working voltage to 750V
Lead (Pb)-free solder contacts

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number PMF3
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 0.6800 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers