Riedon, Inc. Leaded Resistor UB-5

Description
• High Power Rating in a Small Package • Resistances from 0.005 to 260kOhms • Power Rating 1 to 15Watts • Resistance Tolerances to ± 0.01% • Low TCR: ± 20ppm/K Standard • MIL-R-26 / MIL-R-39007 Power Ratings • Temperature Range: -55°C to +250°C • Non-Inductive Windings Available
Description
• High Power Rating in a Small Package • Resistances from 0.005 to 260kOhms • Power Rating 1 to 15Watts • Resistance Tolerances to ± 0.01% • Low TCR: ± 20ppm/K Standard • MIL-R-26 / MIL-R-39007 Power Ratings • Temperature Range: -55°C to +250°C • Non-Inductive Windings Available

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UB-5 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UB-5
Leaded Resistor UB-5
• High Power Rating in a Small Package • Resistances from 0.005 to 260kOhms • Power Rating 1 to 15Watts • Resistance Tolerances to ± 0.01% • Low TCR: ± 20ppm/K Standard • MIL-R-26 / MIL-R-39007 Power Ratings • Temperature Range: -55°C to +250°C • Non-Inductive Windings Available

• High Power Rating in a Small Package
• Resistances from 0.005 to 260kOhms
• Power Rating 1 to 15Watts
• Resistance Tolerances to ± 0.01%
• Low TCR: ± 20ppm/K Standard
• MIL-R-26 / MIL-R-39007 Power Ratings
• Temperature Range: -55°C to +250°C
• Non-Inductive Windings Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UB-5
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range ? to 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details