Riedon, Inc. Surface Mount Resistor PFS35

Description
Resistances from 0.01Ohm to 51kOhms Power Rating to 35Watt Resistance Tolerances to +/-1% TCR to +/-50ppm/K Load Stability to 1% TO-263 Housing (D-Pak) Solder Reflow Secure at 260C / 20s
Description
Resistances from 0.01Ohm to 51kOhms Power Rating to 35Watt Resistance Tolerances to +/-1% TCR to +/-50ppm/K Load Stability to 1% TO-263 Housing (D-Pak) Solder Reflow Secure at 260C / 20s

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - PFS35 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
PFS35
Surface Mount Resistor PFS35
Resistances from 0.01Ohm to 51kOhms Power Rating to 35Watt Resistance Tolerances to +/-1% TCR to +/-50ppm/K Load Stability to 1% TO-263 Housing (D-Pak) Solder Reflow Secure at 260C / 20s
  • Resistances from 0.01Ohm to 51kOhms
  • Power Rating to 35Watt
  • Resistance Tolerances to +/-1%
  • TCR to +/-50ppm/K
  • Load Stability to 1%
  • TO-263 Housing (D-Pak)
  • Solder Reflow Secure at 260C / 20s

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number PFS35
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 to 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers