Riedon, Inc. Leaded Resistor UTL-2

Description
Resistances from 0.1 to 8.2K Ohms Power Rating 1 to 5 Watts Resistance Tolerances of +/-5% Non-Inductive Windings Available High Pulse Handling Available in Bulk, Tape & Reel, and Ammo Pack
Description
Resistances from 0.1 to 8.2K Ohms Power Rating 1 to 5 Watts Resistance Tolerances of +/-5% Non-Inductive Windings Available High Pulse Handling Available in Bulk, Tape & Reel, and Ammo Pack

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UTL-2 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UTL-2
Leaded Resistor UTL-2
Resistances from 0.1 to 8.2K Ohms Power Rating 1 to 5 Watts Resistance Tolerances of +/-5% Non-Inductive Windings Available High Pulse Handling Available in Bulk, Tape & Reel, and Ammo Pack
  • Resistances from 0.1 to 8.2K Ohms
  • Power Rating 1 to 5 Watts
  • Resistance Tolerances of +/-5%
  • Non-Inductive Windings Available
  • High Pulse Handling
  • Available in Bulk, Tape & Reel, and Ammo Pack

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UTL-2
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details