Riedon, Inc. Leaded Resistor UB-3C

Description
• High Power Rating in a Small Package • Resistances from 0.005 to 260kOhms • Power Rating 1 to 15Watts • Resistance Tolerances to ± 0.01% • Low TCR: ± 20ppm/K Standard • MIL-R-26 / MIL-R-39007 Power Ratings • Temperature Range: -55°C to +250°C • Non-Inductive Windings Available
Description
• High Power Rating in a Small Package • Resistances from 0.005 to 260kOhms • Power Rating 1 to 15Watts • Resistance Tolerances to ± 0.01% • Low TCR: ± 20ppm/K Standard • MIL-R-26 / MIL-R-39007 Power Ratings • Temperature Range: -55°C to +250°C • Non-Inductive Windings Available

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UB-3C - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UB-3C
Leaded Resistor UB-3C
• High Power Rating in a Small Package • Resistances from 0.005 to 260kOhms • Power Rating 1 to 15Watts • Resistance Tolerances to ± 0.01% • Low TCR: ± 20ppm/K Standard • MIL-R-26 / MIL-R-39007 Power Ratings • Temperature Range: -55°C to +250°C • Non-Inductive Windings Available

• High Power Rating in a Small Package
• Resistances from 0.005 to 260kOhms
• Power Rating 1 to 15Watts
• Resistance Tolerances to ± 0.01%
• Low TCR: ± 20ppm/K Standard
• MIL-R-26 / MIL-R-39007 Power Ratings
• Temperature Range: -55°C to +250°C
• Non-Inductive Windings Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UB-3C
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range ? to 12.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details