Riedon, Inc. Leaded Resistor UB-6

Description
• High Power Rating in a Small Package • Resistances from 0.005 to 260kOhms • Power Rating 1 to 15Watts • Resistance Tolerances to ± 0.01% • Low TCR: ± 20ppm/K Standard • MIL-R-26 / MIL-R-39007 Power Ratings • Temperature Range: -55°C to +250°C • Non-Inductive Windings Available
Description
• High Power Rating in a Small Package • Resistances from 0.005 to 260kOhms • Power Rating 1 to 15Watts • Resistance Tolerances to ± 0.01% • Low TCR: ± 20ppm/K Standard • MIL-R-26 / MIL-R-39007 Power Ratings • Temperature Range: -55°C to +250°C • Non-Inductive Windings Available

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UB-6 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UB-6
Leaded Resistor UB-6
• High Power Rating in a Small Package • Resistances from 0.005 to 260kOhms • Power Rating 1 to 15Watts • Resistance Tolerances to ± 0.01% • Low TCR: ± 20ppm/K Standard • MIL-R-26 / MIL-R-39007 Power Ratings • Temperature Range: -55°C to +250°C • Non-Inductive Windings Available

• High Power Rating in a Small Package
• Resistances from 0.005 to 260kOhms
• Power Rating 1 to 15Watts
• Resistance Tolerances to ± 0.01%
• Low TCR: ± 20ppm/K Standard
• MIL-R-26 / MIL-R-39007 Power Ratings
• Temperature Range: -55°C to +250°C
• Non-Inductive Windings Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UB-6
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range ? to 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers