Riedon, Inc. Leaded Resistor UT-10

Description
Resistances from 0.005 to 260kOhms Power Rating 0.1 to 13Watts Resistance Tolerances to +/-0.01% Low TCR: +/-20ppm/K Standard MIL-R-266 / MIL-R-39007 Power Ratings Temperature Range: -55C to +350C ("V" Rating) Non-Inductive Windings Available
Description
Resistances from 0.005 to 260kOhms Power Rating 0.1 to 13Watts Resistance Tolerances to +/-0.01% Low TCR: +/-20ppm/K Standard MIL-R-266 / MIL-R-39007 Power Ratings Temperature Range: -55C to +350C ("V" Rating) Non-Inductive Windings Available

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UT-10 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UT-10
Leaded Resistor UT-10
Resistances from 0.005 to 260kOhms Power Rating 0.1 to 13Watts Resistance Tolerances to +/-0.01% Low TCR: +/-20ppm/K Standard MIL-R-266 / MIL-R-39007 Power Ratings Temperature Range: -55C to +350C ("V" Rating) Non-Inductive Windings Available
  • Resistances from 0.005 to 260kOhms
  • Power Rating 0.1 to 13Watts
  • Resistance Tolerances to +/-0.01%
  • Low TCR: +/-20ppm/K Standard
  • MIL-R-266 / MIL-R-39007 Power Ratings
  • Temperature Range: -55C to +350C ("V" Rating)
  • Non-Inductive Windings Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UT-10
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range ? to 260000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers