Riedon, Inc. Leaded Resistor UT-1

Description
Resistances from 0.005 to 260kOhms Power Rating 0.1 to 13Watts Resistance Tolerances to +/-0.01% Low TCR: +/-20ppm/K Standard MIL-R-266 / MIL-R-39007 Power Ratings Temperature Range: -55C to +350C ("V" Rating) Non-Inductive Windings Available
Description
Resistances from 0.005 to 260kOhms Power Rating 0.1 to 13Watts Resistance Tolerances to +/-0.01% Low TCR: +/-20ppm/K Standard MIL-R-266 / MIL-R-39007 Power Ratings Temperature Range: -55C to +350C ("V" Rating) Non-Inductive Windings Available

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UT-1 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UT-1
Leaded Resistor UT-1
Resistances from 0.005 to 260kOhms Power Rating 0.1 to 13Watts Resistance Tolerances to +/-0.01% Low TCR: +/-20ppm/K Standard MIL-R-266 / MIL-R-39007 Power Ratings Temperature Range: -55C to +350C ("V" Rating) Non-Inductive Windings Available
  • Resistances from 0.005 to 260kOhms
  • Power Rating 0.1 to 13Watts
  • Resistance Tolerances to +/-0.01%
  • Low TCR: +/-20ppm/K Standard
  • MIL-R-266 / MIL-R-39007 Power Ratings
  • Temperature Range: -55C to +350C ("V" Rating)
  • Non-Inductive Windings Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UT-1
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range ? to 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - C1010RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers