Riedon, Inc. Leaded Resistor UT-2C

Description
Resistances from 0.005 to 260kOhms Power Rating 0.1 to 13Watts Resistance Tolerances to +/-0.01% Low TCR: +/-20ppm/K Standard MIL-R-266 / MIL-R-39007 Power Ratings Temperature Range: -55C to +350C ("V" Rating) Non-Inductive Windings Available
Description
Resistances from 0.005 to 260kOhms Power Rating 0.1 to 13Watts Resistance Tolerances to +/-0.01% Low TCR: +/-20ppm/K Standard MIL-R-266 / MIL-R-39007 Power Ratings Temperature Range: -55C to +350C ("V" Rating) Non-Inductive Windings Available

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UT-2C - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UT-2C
Leaded Resistor UT-2C
Resistances from 0.005 to 260kOhms Power Rating 0.1 to 13Watts Resistance Tolerances to +/-0.01% Low TCR: +/-20ppm/K Standard MIL-R-266 / MIL-R-39007 Power Ratings Temperature Range: -55C to +350C ("V" Rating) Non-Inductive Windings Available
  • Resistances from 0.005 to 260kOhms
  • Power Rating 0.1 to 13Watts
  • Resistance Tolerances to +/-0.01%
  • Low TCR: +/-20ppm/K Standard
  • MIL-R-266 / MIL-R-39007 Power Ratings
  • Temperature Range: -55C to +350C ("V" Rating)
  • Non-Inductive Windings Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UT-2C
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range ? to 40000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details