Riedon, Inc. Heat Sink Resistor TFBR5

Description
Resistances from 0.5 to 270Ohms Power Rating to 16000 Watt Low inductance
Description
Resistances from 0.5 to 270Ohms Power Rating to 16000 Watt Low inductance

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - TFBR5 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
TFBR5
Heat Sink Resistor TFBR5
Resistances from 0.5 to 270Ohms Power Rating to 16000 Watt Low inductance

Resistances from 0.5 to 270Ohms
Power Rating to 16000 Watt
Low inductance

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number TFBR5
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Resistance Range 0.5000 to 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176231-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details