Techsil Limited MG Chemicals 835 Liquid Rosin Flux 125ml MGEN00020

Description
MG Chemicals 835 Rosin Flux contains a type RA rosin-activated flux, composed of pure white-water gum rosin, a unique solvent system and very effective activators. The superior fluxing remains consistent throughout the entire aeration process and provides fast wetting action. It complies with all requirements for type ROM1 flux per J-STD-004. Excellent for prototyping and rework/repair on printed circuit boards, the chiselled tip provides exact delivery of flux to surface. This grade works well on chip carriers, heat sinks, surface mounted device pads, switched and sockets. Non-corrosive, non-hygroscopic, halide free and RoHS compliant. Product Benefits No-clean residue does not need to be removed for typical applications. Low residues, leaving the board and joints shiny and bright. Excellent wettability Usable for both lead free and leaded alloys Rosin/Resin Free RoHS compliant
Datasheet
Description
MG Chemicals 835 Rosin Flux contains a type RA rosin-activated flux, composed of pure white-water gum rosin, a unique solvent system and very effective activators. The superior fluxing remains consistent throughout the entire aeration process and provides fast wetting action. It complies with all requirements for type ROM1 flux per J-STD-004. Excellent for prototyping and rework/repair on printed circuit boards, the chiselled tip provides exact delivery of flux to surface. This grade works well on chip carriers, heat sinks, surface mounted device pads, switched and sockets. Non-corrosive, non-hygroscopic, halide free and RoHS compliant. Product Benefits No-clean residue does not need to be removed for typical applications. Low residues, leaving the board and joints shiny and bright. Excellent wettability Usable for both lead free and leaded alloys Rosin/Resin Free RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MG Chemicals 835 Liquid Rosin Flux 125ml - MGEN00020 - Techsil Limited
Bidford on Avon, United Kingdom
MG Chemicals 835 Liquid Rosin Flux 125ml
MGEN00020
MG Chemicals 835 Liquid Rosin Flux 125ml MGEN00020
MG Chemicals 835 Rosin Flux contains a type RA rosin-activated flux, composed of pure white-water gum rosin, a unique solvent system and very effective activators. The superior fluxing remains consistent throughout the entire aeration process and provides fast wetting action. It complies with all requirements for type ROM1 flux per J-STD-004. Excellent for prototyping and rework/repair on printed circuit boards, the chiselled tip provides exact delivery of flux to surface. This grade works well on chip carriers, heat sinks, surface mounted device pads, switched and sockets. Non-corrosive, non-hygroscopic, halide free and RoHS compliant. Product Benefits No-clean residue does not need to be removed for typical applications. Low residues, leaving the board and joints shiny and bright. Excellent wettability Usable for both lead free and leaded alloys Rosin/Resin Free RoHS compliant

MG Chemicals 835 Rosin Flux contains a type RA rosin-activated flux, composed of pure white-water gum rosin, a unique solvent system and very effective activators. The superior fluxing remains consistent throughout the entire aeration process and provides fast wetting action. It complies with all requirements for type ROM1 flux per J-STD-004.

Excellent for prototyping and rework/repair on printed circuit boards, the chiselled tip provides exact delivery of flux to surface. This grade works well on chip carriers, heat sinks, surface mounted device pads, switched and sockets. Non-corrosive, non-hygroscopic, halide free and RoHS compliant.

Product Benefits

  • No-clean residue does not need to be removed for typical applications.
  • Low residues, leaving the board and joints shiny and bright.
  • Excellent wettability
  • Usable for both lead free and leaded alloys
  • Rosin/Resin Free
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Filler Alloys and Consumables
Product Number MGEN00020
Product Name MG Chemicals 835 Liquid Rosin Flux 125ml
Fluxes & Cleaners Soldering Flux / Rosin
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 8007655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0398 inch (1.01 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Welding Consumable - Flux-Cored Wires - Gas-Shielded - UltraCore®  70C - Lincoln Electric Co. (The)
Specs
Applications / Materials Joined Mild Steel for Structural Fabrication, Heavy Equipment, Shipbuilding
Joining Process / Product Form Flux Cored Wire
Diameter / Thickness 0.0625 to 0.0938 inch (1.59 to 2.38 mm)
View Details