NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC34SB0410AE MC34SB0410AE

Description
Manufacturer: NXP Win Source Part Number: 883457-MC34SB0410AE Operating Temperature Range: -40°C ~ 125°C Features: Pump, Valve Controller PMIC Package: Tray Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC34SB0410 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883457-MC34SB0410AE Operating Temperature Range: -40°C ~ 125°C Features: Pump, Valve Controller PMIC Package: Tray Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC34SB0410 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34SB0410AE - 883457-MC34SB0410AE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34SB0410AE
883457-MC34SB0410AE
PMIC - PMIC - Power Management - Specialized - MC34SB0410AE 883457-MC34SB0410AE
Manufacturer: NXP Win Source Part Number: 883457-MC34SB0410AE Operating Temperature Range: -40°C ~ 125°C Features: Pump, Valve Controller PMIC Package: Tray Package: 48-LQFP Exposed Pad Mounting: Surface Mount Family Name: MC34SB0410 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 883457-MC34SB0410AE
Operating Temperature Range: -40°C ~ 125°C
Features: Pump, Valve Controller PMIC
Package: Tray
Package: 48-LQFP Exposed Pad
Mounting: Surface Mount
Family Name: MC34SB0410
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - MC34SB0410AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34SB0410AE
Power Management - Specialized MC34SB0410AE
Pump, Valve Controller PMIC 48-HLQFP (7x7)

Pump, Valve Controller PMIC 48-HLQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 883457-MC34SB0410AE MC34SB0410AE
Product Name PMIC - PMIC - Power Management - Specialized - MC34SB0410AE Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901787 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZR - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details