onsemi Voltage Regulators - Linear MC7809CD2TR4G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Datasheet
Datasheet Summary
Powered by GS/AI

The MC7809CD2TR4G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 9V with a maximum output current of 1.0 A. This device features internal current limiting, thermal shutdown, and safe-area compensation, ensuring reliable operation under various conditions. It can operate with input voltages ranging from 5.0V to 18V, with a maximum input voltage of 35V. The regulator is available in a D2PAK-3 package and is Pb-free, making it suitable for a range of applications, including automotive, as indicated by its NCV prefix and AEC-Q100 qualification. The device also offers output voltage tolerances of 1.5%, 2%, and 4%, and is capable of delivering stable performance with minimal load and line regulation variations.

Datasheet Summary
Powered by GS/AI

The MC7809CD2TR4G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 9V with a maximum output current of 1.0 A. This device features internal current limiting, thermal shutdown, and safe-area compensation, ensuring reliable operation under various conditions. It can operate with input voltages ranging from 5.0V to 18V, with a maximum input voltage of 35V. The regulator is available in a D2PAK-3 package and is Pb-free, making it suitable for a range of applications, including automotive, as indicated by its NCV prefix and AEC-Q100 qualification. The device also offers output voltage tolerances of 1.5%, 2%, and 4%, and is capable of delivering stable performance with minimal load and line regulation variations.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MC7809CD2TR4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC7809CD2TR4G
Voltage Regulators - Linear MC7809CD2TR4G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC7809CD2TR4G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901662P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details