The MC7812ECDTX is a three-terminal linear voltage regulator designed to provide a fixed output voltage of 12V with a maximum output current of 1A. It features thermal overload protection, short-circuit protection, and safe operating area protection, ensuring reliable operation under various conditions. The device is housed in a D-PAK package and is suitable for a wide range of applications. It operates within an input voltage range of 5V to 18V and has an operating temperature range of -40°C to +125°C. The output voltage tolerance is ±4%, making it a stable choice for projects requiring consistent voltage regulation.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC7812ECDTX |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |