NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC34VR500VAES MC34VR500VAES

Description
Manufacturer: NXP Win Source Part Number: 883464-MC34VR500VAES Operating Temperature Range: -40°C ~ 105°C (TA) Features: QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount, Wettable Flank Family Name: MC34VR500 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN-EP (8x8) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected Other Part Number: 568-MC34VR500VAES, 935377258557
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883464-MC34VR500VAES Operating Temperature Range: -40°C ~ 105°C (TA) Features: QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount, Wettable Flank Family Name: MC34VR500 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN-EP (8x8) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected Other Part Number: 568-MC34VR500VAES, 935377258557
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34VR500VAES - 883464-MC34VR500VAES - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34VR500VAES
883464-MC34VR500VAES
PMIC - PMIC - Power Management - Specialized - MC34VR500VAES 883464-MC34VR500VAES
Manufacturer: NXP Win Source Part Number: 883464-MC34VR500VAES Operating Temperature Range: -40°C ~ 105°C (TA) Features: QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount, Wettable Flank Family Name: MC34VR500 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN-EP (8x8) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected Other Part Number: 568-MC34VR500VAES, 935377258557

Manufacturer: NXP
Win Source Part Number: 883464-MC34VR500VAES
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)
Package: 56-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount, Wettable Flank
Family Name: MC34VR500
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN-EP (8x8)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
Other Part Number: 568-MC34VR500VAES, 935377258557

Buy Now Datasheet
Power Management - Specialized - MC34VR500VAES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34VR500VAES
Power Management - Specialized MC34VR500VAES
QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)

QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 883464-MC34VR500VAES MC34VR500VAES
Product Name PMIC - PMIC - Power Management - Specialized - MC34VR500VAES Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details