NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC34PF8100CCEP MC34PF8100CCEP

Description
Manufacturer: NXP Win Source Part Number: 926164-MC34PF8100CCE P Operating Temperature Range: -40°C ~ 105°C (TA) Features: High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: MC34PF8100 Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (8x8) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926164-MC34PF8100CCE P Operating Temperature Range: -40°C ~ 105°C (TA) Features: High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: MC34PF8100 Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (8x8) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34PF8100CCEP - 926164-MC34PF8100CCEP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34PF8100CCEP
926164-MC34PF8100CCEP
PMIC - PMIC - Power Management - Specialized - MC34PF8100CCEP 926164-MC34PF8100CCEP
Manufacturer: NXP Win Source Part Number: 926164-MC34PF8100CCE P Operating Temperature Range: -40°C ~ 105°C (TA) Features: High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: MC34PF8100 Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (8x8) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: NXP
Win Source Part Number: 926164-MC34PF8100CCEP
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
Package: 56-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: MC34PF8100
Categories: Integrated Circuits (ICs)
Case / Package: 56-HVQFN (8x8)
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Power Management - Specialized - MC34PF8100CCEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34PF8100CCEP
Power Management - Specialized MC34PF8100CCEP
High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)

High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 926164-MC34PF8100CCEP MC34PF8100CCEP
Product Name PMIC - PMIC - Power Management - Specialized - MC34PF8100CCEP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7515398P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details