onsemi Voltage Regulators - Linear MC78L08ABDG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MC78L08ABDG is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 8.0 V with a maximum output current of 100 mA. It features internal short circuit current limiting and thermal overload protection, enhancing its reliability and robustness in various applications. The device operates effectively with an input voltage range of 10.5 V to 23 V and maintains low line and load regulation, making it suitable for applications requiring stable voltage supply. The MC78L08ABDG is available in a SOIC-8 package and is Pb-free, complying with environmental standards. It is also AEC-Q100 qualified, making it appropriate for automotive and other demanding applications.

Datasheet Summary
Powered by GS/AI

The MC78L08ABDG is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 8.0 V with a maximum output current of 100 mA. It features internal short circuit current limiting and thermal overload protection, enhancing its reliability and robustness in various applications. The device operates effectively with an input voltage range of 10.5 V to 23 V and maintains low line and load regulation, making it suitable for applications requiring stable voltage supply. The MC78L08ABDG is available in a SOIC-8 package and is Pb-free, complying with environmental standards. It is also AEC-Q100 qualified, making it appropriate for automotive and other demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MC78L08ABDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC78L08ABDG
Voltage Regulators - Linear MC78L08ABDG
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC78L08ABDG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details