onsemi Voltage Regulators - Linear MC7824CT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Datasheet
Datasheet Summary
Powered by GS/AI

The MC7824CT is a linear voltage regulator designed to provide a fixed output voltage of 24 V with a maximum output current of 1.0 A. It features internal current limiting, thermal shutdown, and safe-area compensation, ensuring reliable operation under various conditions. The device can operate with input voltages ranging from 5.0 V to 35 V, making it suitable for a wide range of applications. This regulator is available in a TO-220 package and is Pb-free, complying with environmental standards. It is also AEC-Q100 qualified, making it suitable for automotive applications. The MC7824CT offers output voltage tolerance of ±2% and includes thermal overload protection, enhancing its reliability in demanding environments. Engineers may find this product beneficial for local regulation needs, especially in applications requiring stable voltage output with minimal external components.

Datasheet Summary
Powered by GS/AI

The MC7824CT is a linear voltage regulator designed to provide a fixed output voltage of 24 V with a maximum output current of 1.0 A. It features internal current limiting, thermal shutdown, and safe-area compensation, ensuring reliable operation under various conditions. The device can operate with input voltages ranging from 5.0 V to 35 V, making it suitable for a wide range of applications. This regulator is available in a TO-220 package and is Pb-free, complying with environmental standards. It is also AEC-Q100 qualified, making it suitable for automotive applications. The MC7824CT offers output voltage tolerance of ±2% and includes thermal overload protection, enhancing its reliability in demanding environments. Engineers may find this product beneficial for local regulation needs, especially in applications requiring stable voltage output with minimal external components.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MC7824CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC7824CT
Voltage Regulators - Linear MC7824CT
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC7824CT
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904423 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details