The MC78L05F-TP-HF is a linear voltage regulator from Quarktwin Technology Ltd. designed for low current applications, providing a fixed output voltage of 5V with a maximum output current of 100mA. It operates with an input voltage range of up to 30V and features internal thermal overload protection and short circuit current limiting, ensuring reliable performance under various conditions. The device is housed in a compact SOT-89 package and requires no external components for operation, simplifying integration into designs. It is moisture sensitive level 1, halogen-free, and compliant with RoHS standards, making it suitable for environmentally conscious applications. The operating junction temperature range is from -20°C to 120°C, with a storage temperature range of -55°C to 150°C. The regulator exhibits low dropout voltage and good ripple rejection, making it effective for maintaining stable output in noisy environments.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC78L05F-TP-HF |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |