NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC34VR500V8ES MC34VR500V8ES

Description
Manufacturer: NXP Win Source Part Number: 926165-MC34VR500V8ES Operating Temperature Range: -40°C ~ 105°C (TA) Features: QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount, Wettable Flank Family Name: MC34VR500 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN-EP (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-13753, 935313052557, MC34VR500V8ES-ND
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926165-MC34VR500V8ES Operating Temperature Range: -40°C ~ 105°C (TA) Features: QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount, Wettable Flank Family Name: MC34VR500 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN-EP (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-13753, 935313052557, MC34VR500V8ES-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34VR500V8ES - 926165-MC34VR500V8ES - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34VR500V8ES
926165-MC34VR500V8ES
PMIC - PMIC - Power Management - Specialized - MC34VR500V8ES 926165-MC34VR500V8ES
Manufacturer: NXP Win Source Part Number: 926165-MC34VR500V8ES Operating Temperature Range: -40°C ~ 105°C (TA) Features: QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount, Wettable Flank Family Name: MC34VR500 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN-EP (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-13753, 935313052557, MC34VR500V8ES-ND

Manufacturer: NXP
Win Source Part Number: 926165-MC34VR500V8ES
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)
Package: 56-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount, Wettable Flank
Family Name: MC34VR500
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN-EP (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-13753, 935313052557, MC34VR500V8ES-ND

Buy Now Datasheet
Power Management Ic, Aec-Q100, Hvqfn-56; Supply Voltage Nxp - 61AC0296 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, Aec-Q100, Hvqfn-56; Supply Voltage Nxp
61AC0296
Power Management Ic, Aec-Q100, Hvqfn-56; Supply Voltage Nxp 61AC0296
POWER MANAGEMENT IC, AEC-Q100, HVQFN-56; Supply Voltage:4.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:5; No. of Regulated Outputs:9; Digital IC Case:HVQFN; No. of Pins:56Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

POWER MANAGEMENT IC, AEC-Q100, HVQFN-56; Supply Voltage:4.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:5; No. of Regulated Outputs:9; Digital IC Case:HVQFN; No. of Pins:56Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Management - Specialized - MC34VR500V8ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34VR500V8ES
Power Management - Specialized MC34VR500V8ES
QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)

QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 926165-MC34VR500V8ES 61AC0296 MC34VR500V8ES
Product Name PMIC - PMIC - Power Management - Specialized - MC34VR500V8ES Power Management Ic, Aec-Q100, Hvqfn-56; Supply Voltage Nxp Power Management - Specialized
Output Options Inverting
Type 56-QFN-EP (8x8) 56-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7385361P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details