The MC34PF8100EREP is a power management integrated circuit (PMIC) designed for industrial applications, specifically tailored for use with the i.MX 8QM processor and DDR4 memory. It features a total of 12 channels, including seven high-efficiency buck converters and four linear regulators, which provide flexible power management for processors, memory, and peripherals. The device operates with an input voltage range of 2.7 V to 5.5 V and includes a real-time clock (RTC) supply and a coin cell charger. It also incorporates a watchdog timer and a monitoring circuit that meets ASIL B safety standards, making it suitable for safety-critical applications. The MC34PF8100EREP supports one-time programmable (OTP) device configuration, allowing for customization of startup parameters, and features a 3.4 MHz I²C communication interface for dynamic adjustments post-startup. Packaged in a 56-pin HVQFN format, the MC34PF8100EREP is designed for efficient thermal performance and space-saving in compact designs. This PMIC is ideal for engineers looking for a robust power management solution in high-performance industrial applications.
High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC34PF8100EREP |
| Product Name | Power Management - Specialized |
| Type | 56-VFQFN Exposed Pad |