onsemi Voltage Regulators - Linear MC7815AECTBU

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Datasheet
Datasheet Summary
Powered by GS/AI

The MC7815AECTBU is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 15V with a maximum output current of 1A. It features thermal overload protection, short-circuit protection, and safe operating area protection, ensuring reliable operation under various conditions. The device is housed in a TO-220 package, making it suitable for applications requiring efficient heat dissipation. The operating temperature range is specified from -40°C to +125°C, allowing for versatility in different environments. This regulator is ideal for projects that require stable voltage regulation with robust protection features.

Datasheet Summary
Powered by GS/AI

The MC7815AECTBU is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 15V with a maximum output current of 1A. It features thermal overload protection, short-circuit protection, and safe operating area protection, ensuring reliable operation under various conditions. The device is housed in a TO-220 package, making it suitable for applications requiring efficient heat dissipation. The operating temperature range is specified from -40°C to +125°C, allowing for versatility in different environments. This regulator is ideal for projects that require stable voltage regulation with robust protection features.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MC7815AECTBU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC7815AECTBU
Voltage Regulators - Linear MC7815AECTBU
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
Voltage Regulators - Linear - MC7815AECTBU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC7815AECTBU
Voltage Regulators - Linear MC7815AECTBU
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC7815AECTBU
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901662P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details