NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Management - Specialized MC35FS6500NAE

Description
Win Source Part Number: 1204106-MC35FS6500NA E Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tray Applications: System Basis Chip Standard Package: 250 Mounting: SMD (SMT) Voltage - Supply: 1V ~ 5V Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-HLQFP (7x7) Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-13693,MC35FS6500 NAE-ND,935360707557 Base Product Number: MC35FS6500
Request a Quote Datasheet
Description
Win Source Part Number: 1204106-MC35FS6500NA E Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tray Applications: System Basis Chip Standard Package: 250 Mounting: SMD (SMT) Voltage - Supply: 1V ~ 5V Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-HLQFP (7x7) Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-13693,MC35FS6500 NAE-ND,935360707557 Base Product Number: MC35FS6500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1204106-MC35FS6500NAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1204106-MC35FS6500NAE
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1204106-MC35FS6500NAE
Win Source Part Number: 1204106-MC35FS6500NA E Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tray Applications: System Basis Chip Standard Package: 250 Mounting: SMD (SMT) Voltage - Supply: 1V ~ 5V Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-HLQFP (7x7) Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-13693,MC35FS6500 NAE-ND,935360707557 Base Product Number: MC35FS6500

Win Source Part Number: 1204106-MC35FS6500NAE
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tray
Applications: System Basis Chip
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Supply: 1V ~ 5V
Package / Case: 48-LQFP Exposed Pad
Supplier Device Package: 48-HLQFP (7x7)
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-13693,MC35FS6500NAE-ND,935360707557
Base Product Number: MC35FS6500

Buy Now Datasheet
Power Management - Specialized - MC35FS6500NAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC35FS6500NAE
Power Management - Specialized MC35FS6500NAE
System Basis Chip PMIC 48-HLQFP (7x7)

System Basis Chip PMIC 48-HLQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1204106-MC35FS6500NAE MC35FS6500NAE
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901306 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
BQ20Z655 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers