NXP Semiconductors Power Management - Specialized MC34PF4210A2ESR2

Description
Audio, Video PMIC 56-QFN-EP (8x8)
Description
Audio, Video PMIC 56-QFN-EP (8x8)
Datasheet
Datasheet Summary
Powered by GS/AI

The MC34PF4210A2ESR2 is a 14-channel power management integrated circuit (PMIC) designed for audio and video applications. It features a highly programmable architecture with up to six buck converters and six linear regulators, allowing for flexible power distribution across various system components. The device includes a boost regulator capable of providing a 5.0 V output, a coin cell charger, and an RTC supply, making it suitable for powering complete systems including application processors and memory. This PMIC supports one-time programmable (OTP) memory for device configuration, which can be preprogrammed or left nonprogrammed for custom setups. It offers programmable output voltage, sequencing, and timing, along with I²C control for integration with processors. The MC34PF4210A2ESR2 is particularly defined for low-cost applications utilizing the i.MX 8M family of processors, making it a viable option for engineers looking to streamline power management in audio/video devices.

Datasheet Summary
Powered by GS/AI

The MC34PF4210A2ESR2 is a 14-channel power management integrated circuit (PMIC) designed for audio and video applications. It features a highly programmable architecture with up to six buck converters and six linear regulators, allowing for flexible power distribution across various system components. The device includes a boost regulator capable of providing a 5.0 V output, a coin cell charger, and an RTC supply, making it suitable for powering complete systems including application processors and memory. This PMIC supports one-time programmable (OTP) memory for device configuration, which can be preprogrammed or left nonprogrammed for custom setups. It offers programmable output voltage, sequencing, and timing, along with I²C control for integration with processors. The MC34PF4210A2ESR2 is particularly defined for low-cost applications utilizing the i.MX 8M family of processors, making it a viable option for engineers looking to streamline power management in audio/video devices.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - MC34PF4210A2ESR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34PF4210A2ESR2
Power Management - Specialized MC34PF4210A2ESR2
Audio, Video PMIC 56-QFN-EP (8x8)

Audio, Video PMIC 56-QFN-EP (8x8)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC34PF4210A2ESR2
Product Name Power Management - Specialized
Type 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details