onsemi Voltage Regulators - Linear MC7809CTG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Datasheet
Datasheet Summary
Powered by GS/AI

The MC7809CTG is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 9.0 V with a maximum output current of 1.0 A. It features internal current limiting, thermal shutdown, and safe-area compensation, ensuring reliable operation under various conditions. The device is capable of handling input voltages ranging from 5.0 V to 35 V, with a maximum power dissipation that is internally limited. This regulator is available in a TO-220 package and is Pb-free, making it suitable for a range of applications, including automotive, due to its AEC-Q100 qualification. The MC7809CTG also offers output voltage tolerances of 1.5%, 2%, and 4%, and can be used with external components for adjustable voltage applications. Its thermal resistance is rated at 65°C/W from junction to ambient, allowing for effective heat management when properly heatsinked. Engineers considering this component should note its robust protection features and suitability for local, on-card regulation in various electronic designs.

Datasheet Summary
Powered by GS/AI

The MC7809CTG is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 9.0 V with a maximum output current of 1.0 A. It features internal current limiting, thermal shutdown, and safe-area compensation, ensuring reliable operation under various conditions. The device is capable of handling input voltages ranging from 5.0 V to 35 V, with a maximum power dissipation that is internally limited. This regulator is available in a TO-220 package and is Pb-free, making it suitable for a range of applications, including automotive, due to its AEC-Q100 qualification. The MC7809CTG also offers output voltage tolerances of 1.5%, 2%, and 4%, and can be used with external components for adjustable voltage applications. Its thermal resistance is rated at 65°C/W from junction to ambient, allowing for effective heat management when properly heatsinked. Engineers considering this component should note its robust protection features and suitability for local, on-card regulation in various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MC7809CTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC7809CTG
Voltage Regulators - Linear MC7809CTG
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC7809CTG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904841 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details