onsemi Voltage Regulators - Linear MC7824BD2T

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Datasheet
Datasheet Summary
Powered by GS/AI

The MC7824BD2T is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 24V with a maximum output current of 1.0 A. It features internal current limiting, thermal shutdown, and safe-area compensation, ensuring reliable operation under various conditions. The device can operate with input voltages ranging from 5.0V to 35V, making it suitable for a wide range of applications. It is available in D2PAK-3 packaging and is Pb-free, complying with environmental standards. The regulator also offers output voltage tolerances of 1.5%, 2%, and 4%, and is AEC-Q100 qualified for automotive applications. With adequate heatsinking, it can deliver performance exceeding 1.0 A, making it a robust choice for on-card regulation and other local applications.

Datasheet Summary
Powered by GS/AI

The MC7824BD2T is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 24V with a maximum output current of 1.0 A. It features internal current limiting, thermal shutdown, and safe-area compensation, ensuring reliable operation under various conditions. The device can operate with input voltages ranging from 5.0V to 35V, making it suitable for a wide range of applications. It is available in D2PAK-3 packaging and is Pb-free, complying with environmental standards. The regulator also offers output voltage tolerances of 1.5%, 2%, and 4%, and is AEC-Q100 qualified for automotive applications. With adequate heatsinking, it can deliver performance exceeding 1.0 A, making it a robust choice for on-card regulation and other local applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MC7824BD2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC7824BD2T
Voltage Regulators - Linear MC7824BD2T
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC7824BD2T
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904827 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type Sot-223
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details